The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders.
The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface.
The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.
| Environics, Inc. | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | Series 4040 |
| Product Name | Computerized Gas Dilution System |
| Controller Type | Computerized Gas Dilution; Mix / Blending |
| Form Factor | Rack (optional feature); Stand-Alone (optional feature) |
| Interface | Computer Programmable; Network (optional feature) |
| Features | Multi-Function; Rate Indication/ Control |