Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UV DISINFECTION AND UVGI SANITIZATION SYSTEMS
ENTING WATER CONDITIONING, INC.
8257B -- TROJAN UVMAX-B4, 4 GPM, 120V
Enting Water Conditioning, Inc.
Trojan UVMAX-B4, 4 gpm, 120v
8257B
Description
Trojan UVMAX-B4, 4 gpm, 120v
Enting Water Conditioning, Inc.
Done
Description
Trojan UVMAX-B4, 4 gpm, 120v
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Trojan UVMAX-B4, 4 gpm, 120v
8257B
Trojan UVMAX-B4, 4 gpm, 120v
8257B
Trojan UVMAX-B4, 4 gpm, 120v
Trojan UVMAX-B4, 4 gpm, 120v
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
UV Disinfection and UVGI Sanitization Systems
Product Number
8257B
Product Name
Trojan UVMAX-B4, 4 gpm, 120v
Unlock Full Specs
to access all available technical data
Similar Products
AirClean Systems
AC600 Series UPUV Class 1 Biological Safety Workstation
AC648UPUV
Specs
Applications
Surface Disinfection
Type
Chamber
View Details
Ushio America, Inc.
PureRelease YV Water Purification
Specs
Applications
Water Treatment or Liquid Disinfection
Power
21 to 27 watts
Spectral Range
UVC
View Details
Watts
Ultraviolet Water Disinfection System
7100672
Specs
Applications
Water Treatment or Liquid Disinfection
Type
Chamber
Spectral Range
UVC
View Details
Enting Water Conditioning, Inc.
Trojan UVMAX-D4, 9 gpm, 120v
8257D
View Details