Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ION EXCHANGE EQUIPMENT
ENTING WATER CONDITIONING, INC.
2308-E -- ELECTRONIC METER-BRASS 3"
Enting Water Conditioning, Inc.
Electronic Meter-Brass 3"
2308-E
Description
Electronic Meter-Brass 3"
Enting Water Conditioning, Inc.
Done
Description
Electronic Meter-Brass 3"
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
Electronic Meter-Brass 3"
2308-E
Electronic Meter-Brass 3"
2308-E
Electronic Meter-Brass 3"
Electronic Meter-Brass 3"
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Ion Exchange Equipment
Product Number
2308-E
Product Name
Electronic Meter-Brass 3"
Removal Application
Water Softening
Unlock Full Specs
to access all available technical data
Similar Products
Smith & Loveless, Inc.
Water Softener System
DI-SEP®
Specs
Market
Medical / Food; Industrial
Removal Application
Water Softening; Nitrate Removal
View Details
Sartorius Lab Instruments GmbH & Co. KG
arium® Advance EDI Type II Pure Water System
EDI H2O-EDI-2-B
Specs
Market
Medical / Food
Removal Application
Metals; Other; Oxidants, Particulates
Peak Flow Rate
0.0792 GPM (0.3000 L/min)
View Details
Culligan International Company- Commercial & Industrial Division
Culligan Pro Series Automatic Deionizer
View Details
Enting Water Conditioning, Inc.
268/762 Soft-12x48 Tank,18x40
3AU
Specs
Removal Application
Water Softening
View Details