The MFES, Multi-story Fireplace Exhaust System™ provides a perfect draft for gas-fired fireplaces exhausting into a common chimney and is essentially a variant of the CASV, Chimney Automation System. This is a well-tested, and listed, concept in mechanical venting of fireplaces in multi-story buildings. It features “on-demand” control that maintains a precise draft by constantly adjusting the exhaust rate to meet current needs. The concept can provide substantial savings over individually vented fireplaces by reducing material cost, as well as the space needed for individual vents. The Chimney Fan is installed at the termination point on the exterior of the building. Benefits of installing a MFES system include:
Takes up a minimal amount of space compared to gravity venting.
Lets users operate their individual fireplaces by the flick of a switch.
Integrated safety system makes fireplace operation safer than when fireplaces are vented individually.
A Demand Controlled Volume system based on a unique PID look and fine-tuned control components
Extremely low noise level
Individual interlocks for fireplaces
Easy programming of essential functions.
Cast aluminum chimney fan and impeller.
High-temperature TEFC-motor with a Class H temperature rating, direct drive and true variable speed (inverterduty).
System and control are listed to UL378, Standard for Draft Equipment and CSA3-B255-M81 for Mechanical Flue Gas Exhausters.
Maintenance free and service-friendly design.
The MFES, Multi-story Fireplace Exhaust System™ provides a perfect draft for gas-fired fireplaces exhausting into a common chimney and is essentially a variant of the CASV, Chimney Automation System. This is a well-tested, and listed, concept in mechanical venting of fireplaces in multi-story buildings. It features “on-demand” control that maintains a precise draft by constantly adjusting the exhaust rate to meet current needs. The concept can provide substantial savings over individually vented fireplaces by reducing material cost, as well as the space needed for individual vents.
The Chimney Fan is installed at the termination point on the exterior of the building. Benefits of installing a MFES system include:
- Takes up a minimal amount of space compared to gravity venting.
- Lets users operate their individual fireplaces by the flick of a switch.
- Integrated safety system makes fireplace operation safer than when fireplaces are vented individually.
- A Demand Controlled Volume system based on a unique PID look and fine-tuned control components
- Extremely low noise level
- Individual interlocks for fireplaces
- Easy programming of essential functions.
- Cast aluminum chimney fan and impeller.
- High-temperature TEFC-motor with a Class H temperature rating, direct drive and true variable speed (inverterduty).
- System and control are listed to UL378, Standard for Draft Equipment and CSA3-B255-M81 for Mechanical Flue Gas Exhausters.
- Maintenance free and service-friendly design.