GGB Metal-Polymer Anti-Friction Bearings 1405 DP4®

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal-Polymer Anti-Friction Bearings - 1405 DP4® - GGB
Thorofare, NJ, United States
Metal-Polymer Anti-Friction Bearings
1405 DP4®
Metal-Polymer Anti-Friction Bearings 1405 DP4®
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications
  • Good performance in greased applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 1405 DP4®
Product Name Metal-Polymer Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1012DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 09G HI-EX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 0815 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details