GGB DU® Metal-Polymer Composite PTFE Bearings 11 DU

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Suitable for lubricated applications Suitable for linear, oscillating and rotating movements
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Suitable for lubricated applications Suitable for linear, oscillating and rotating movements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU® metal-polymer composite self-lubricating plain bearings are designed for dry and lubricated applications in industrial, aerospace, and transportation systems. They support linear, oscillating, and rotating movements with wear and low friction performance across a temperature range of -200°C to 280°C. The bearings operate at a maximum sliding speed of 2.5 m/s dry and 5.0 m/s when oil-lubricated, with maximum pU factors of 1.8 N/mm²·m/s and 5.0 N/mm²·m/s respectively. Coefficient of friction ranges from 0.02 to 0.25 dry and 0.02 to 0.12 when lubricated. Approved to FAR 25.853 and FAR 25.855. Available in cylindrical, flanged, and thrust configurations with standard metric and imperial dimensions. Shaft surface roughness recommended at 0.3-0.5 μm for dry operation and ≤0.40 μm for lubricated conditions. Shaft hardness should exceed 200 HB for improved life.

Datasheet Summary
Powered by GS/AI

DU® metal-polymer composite self-lubricating plain bearings are designed for dry and lubricated applications in industrial, aerospace, and transportation systems. They support linear, oscillating, and rotating movements with wear and low friction performance across a temperature range of -200°C to 280°C. The bearings operate at a maximum sliding speed of 2.5 m/s dry and 5.0 m/s when oil-lubricated, with maximum pU factors of 1.8 N/mm²·m/s and 5.0 N/mm²·m/s respectively. Coefficient of friction ranges from 0.02 to 0.25 dry and 0.02 to 0.12 when lubricated. Approved to FAR 25.853 and FAR 25.855. Available in cylindrical, flanged, and thrust configurations with standard metric and imperial dimensions. Shaft surface roughness recommended at 0.3-0.5 μm for dry operation and ≤0.40 μm for lubricated conditions. Shaft hardness should exceed 200 HB for improved life.

Suppliers

Company
Product
Description
Supplier Links
DU® Metal-Polymer Composite PTFE Bearings - 11 DU - GGB
Thorofare, NJ, United States
DU® Metal-Polymer Composite PTFE Bearings
11 DU
DU® Metal-Polymer Composite PTFE Bearings 11 DU
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Suitable for lubricated applications Suitable for linear, oscillating and rotating movements

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Very good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Suitable for lubricated applications
  • Suitable for linear, oscillating and rotating movements
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 11 DU
Product Name DU® Metal-Polymer Composite PTFE Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DTS10™ Metal-Polymer Composite Bearings - 08 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 08 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0510 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details