GGB DX™ 10 Metal-Polymer Plain Bearings 06O DX10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX™ 10 Metal-Polymer Plain Bearings - 06O DX10 - GGB
Thorofare, NJ, United States
DX™ 10 Metal-Polymer Plain Bearings
06O DX10
DX™ 10 Metal-Polymer Plain Bearings 06O DX10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Perfect for heavy duty and harsh environments
  • Excellent chemical resistance
  • Excellent erosion resistance
  • Good fatigue strength
  • Good wear performance
  • Can be broached for tighter tolerance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06O DX10
Product Name DX™ 10 Metal-Polymer Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 1015 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details