GGB MBZ-B09™ Solid Bronze Bearings 06 MBZB09

Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MBZ-B09™ Solid Bronze Bearings - 06 MBZB09 - GGB
Thorofare, NJ, United States
MBZ-B09™ Solid Bronze Bearings
06 MBZB09
MBZ-B09™ Solid Bronze Bearings 06 MBZB09
STRUCTURE Monometallic bearing material CuSn8 with lubrication indents CHARACTERISTICS Bearing material made of solid bronze strip with indents for lubrication Good wear resistance, suitable for rough conditions Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with lubrication indents

CHARACTERISTICS

  • Bearing material made of solid bronze strip with indents for lubrication
  • Good wear resistance, suitable for rough conditions
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 MBZB09
Product Name MBZ-B09™ Solid Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0610 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
SY™ Bimetallic Bronze Bearings - 12 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
SP™ Solid Bronze Bearings with Plain Sliding Layer - 06 SP - GGB
Specs
Bushing Type Sleeve
Bearing Surface Leaded Bronze Overlay
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
Metal-Polymer Anti-Friction Bearings - 1015 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details