GGB HPM™ Filament Wound Self Lubricating Hydropower Bearings 04 HPM

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 04 HPM - GGB
Thorofare, NJ, United States
HPM™ Filament Wound Self Lubricating Hydropower Bearings
04 HPM
HPM™ Filament Wound Self Lubricating Hydropower Bearings 04 HPM
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Designed for hydropower applications
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 04 HPM
Product Name HPM™ Filament Wound Self Lubricating Hydropower Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 1320 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 04G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
LDD™ Perforated Bronze Bearings - 13 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 06DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3731 to 0.3740 inch (9.48 to 9.50 mm)
View Details