GGB MLG™ Filament Wound Composite Plain Bearings 005 MLG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLG™ Filament Wound Composite Plain Bearings - 005 MLG - GGB
Thorofare, NJ, United States
MLG™ Filament Wound Composite Plain Bearings
005 MLG
MLG™ Filament Wound Composite Plain Bearings 005 MLG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Value engineered filament wound bearing for lighter duty applications
  • High load capacity
  • Good misalignment resistance
  • Excellent shock resistance
  • Good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 005 MLG
Product Name MLG™ Filament Wound Composite Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0608 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 11 DB 16 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 10G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DX™ 10 Metal-Polymer Plain Bearings - 01O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details