Reliability
All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
| Emhiser Research, Inc. | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | FX69-27 |
| Product Name | Frequency Multiplier |
| Frequency Multiplier Type | Passive |
| Input Frequency Range | 10 MHz |
| Multiplying Factor | 2X |
| Conversion Loss / Gain | 12 dB |