Emerson Automation Solutions – Rosemount Submersion/Insertion pH/ORP Sensor Model 396P/396PVP

Description
SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH™ reference technology which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE due to helical reference pathway which hinders reference poisoning. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. OPTIMUM VERSATILITY by providing various mounting options. PROVIDES ADVANCED SENSOR DIAGNOSTICS for pH and reference signals when used with Rosemount Analytical’s advanced analyzers. The TUpH™ Reference Technology includes a large area reference junction for minimum maintenance requirements: The reference junction provides an electrical connection between the reference electrode and the sample, and helps maintain a stable reference potential, regardless of the change in sample pH. The TUpH™ reference electrode junction, (the entire plastic tip surrounding the glass pH electrode, see item #1 in diagram below), maintains a steady reference signal even in the dirtiest of applications because it resists plugging (a common cause of pH signal drift). This large reference junction area is made of micron sized reference pathways used for ionic exchange so it resists plugging by large particles and will continue to send a steady pH signal, even in the dirtiest of applications. The TUpH™ reference junction technology has been field-proven for minimum maintenance requirements.
Datasheet
Description
SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH™ reference technology which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE due to helical reference pathway which hinders reference poisoning. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. OPTIMUM VERSATILITY by providing various mounting options. PROVIDES ADVANCED SENSOR DIAGNOSTICS for pH and reference signals when used with Rosemount Analytical’s advanced analyzers. The TUpH™ Reference Technology includes a large area reference junction for minimum maintenance requirements: The reference junction provides an electrical connection between the reference electrode and the sample, and helps maintain a stable reference potential, regardless of the change in sample pH. The TUpH™ reference electrode junction, (the entire plastic tip surrounding the glass pH electrode, see item #1 in diagram below), maintains a steady reference signal even in the dirtiest of applications because it resists plugging (a common cause of pH signal drift). This large reference junction area is made of micron sized reference pathways used for ionic exchange so it resists plugging by large particles and will continue to send a steady pH signal, even in the dirtiest of applications. The TUpH™ reference junction technology has been field-proven for minimum maintenance requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersion/Insertion pH/ORP Sensor - Model 396P/396PVP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Submersion/Insertion pH/ORP Sensor
Model 396P/396PVP
Submersion/Insertion pH/ORP Sensor Model 396P/396PVP
SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH™ reference technology which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE due to helical reference pathway which hinders reference poisoning. FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life. OPTIMUM VERSATILITY by providing various mounting options. PROVIDES ADVANCED SENSOR DIAGNOSTICS for pH and reference signals when used with Rosemount Analytical’s advanced analyzers. The TUpH™ Reference Technology includes a large area reference junction for minimum maintenance requirements: The reference junction provides an electrical connection between the reference electrode and the sample, and helps maintain a stable reference potential, regardless of the change in sample pH. The TUpH™ reference electrode junction, (the entire plastic tip surrounding the glass pH electrode, see item #1 in diagram below), maintains a steady reference signal even in the dirtiest of applications because it resists plugging (a common cause of pH signal drift). This large reference junction area is made of micron sized reference pathways used for ionic exchange so it resists plugging by large particles and will continue to send a steady pH signal, even in the dirtiest of applications. The TUpH™ reference junction technology has been field-proven for minimum maintenance requirements.
  • SILCORE™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications.
  • QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting.
  • MINIMUM SENSOR MAINTENANCE due to patented TUpH™ reference technology which ensures steady pH signal when sensor is coated.
  • MAXIMUM SENSOR LIFE due to helical reference pathway which hinders reference poisoning.
  • FIELD PROVEN AccuGlass™ pH glass formulations minimize glass cracking, resulting in enhanced performance and increased life.
  • OPTIMUM VERSATILITY by providing various mounting options.
  • PROVIDES ADVANCED SENSOR DIAGNOSTICS for pH and reference signals when used with Rosemount Analytical’s advanced analyzers.

The TUpH™ Reference Technology includes a large area reference junction for minimum maintenance requirements: The reference junction provides an electrical connection between the reference electrode and the sample, and helps maintain a stable reference potential, regardless of the change in sample pH. The TUpH™ reference electrode junction, (the entire plastic tip surrounding the glass pH electrode, see item #1 in diagram below), maintains a steady reference signal even in the dirtiest of applications because it resists plugging (a common cause of pH signal drift). This large reference junction area is made of micron sized reference pathways used for ionic exchange so it resists plugging by large particles and will continue to send a steady pH signal, even in the dirtiest of applications. The TUpH™ reference junction technology has been field-proven for minimum maintenance requirements.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 396P/396PVP
Product Name Submersion/Insertion pH/ORP Sensor
Specific Electrode Type Measures ORP
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

iPt Titrode - 6.0471.300 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Soil pH Meter - PCE-PH 18 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Glass
pH Range 0.0 to 14 ph
View Details
pH Sensor Easyferm Plus ARC 425 - 242094 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
TUpHFET™ Non-glass Submersion/Insertion pH Sensor - Model TF396 - Emerson Automation Solutions – Rosemount
Specs
Reference Solution Options Sealed
Junction Type Single Junction
Mounting Options In-Line (Insertion)
View Details