Emerson Automation Solutions – Rosemount PERpH-X™ Insertion and Submersion pH and ORP Sensors Model 3500P/3500VP

Description
The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory calibration, resetting SMART sensor calibration data with user menus, and manufacturing information. High Temperature Versatile Design Fast, Accurate and Stable Measurement Integral preamplifier option Long Lasting rebuildable reference
Description
The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory calibration, resetting SMART sensor calibration data with user menus, and manufacturing information. High Temperature Versatile Design Fast, Accurate and Stable Measurement Integral preamplifier option Long Lasting rebuildable reference
Datasheet
Datasheet Summary
Powered by GS/AI

The Rosemount PERpH-X Model 3500P/3500VP pH and ORP sensors are designed for high-performance applications, particularly in challenging environments involving high temperatures and pressures. These sensors feature selectable reference electrolytes, allowing for versatility across various applications, including those that are highly acidic, basic, or contain oils and greases. The sensors are constructed with a chemically resistant Ryton plastic body and are equipped with front and rear facing 1-inch male national pipe threads for both insertion and submersion installations. The 3500P/3500VP models include a long-lasting rebuildable reference junction and a SMART preamplifier that facilitates automatic recognition by compatible Rosemount transmitters. They also support pre-calibrated installations, enabling quick deployment in the field. The sensors are available with either an integral cable connection or a Variopol (VP8) connector for easy cable management. Overall, these features contribute to minimal maintenance requirements and a lower total cost of ownership, making them suitable for engineers seeking reliable pH/ORP measurement solutions in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Rosemount PERpH-X Model 3500P/3500VP pH and ORP sensors are designed for high-performance applications, particularly in challenging environments involving high temperatures and pressures. These sensors feature selectable reference electrolytes, allowing for versatility across various applications, including those that are highly acidic, basic, or contain oils and greases. The sensors are constructed with a chemically resistant Ryton plastic body and are equipped with front and rear facing 1-inch male national pipe threads for both insertion and submersion installations. The 3500P/3500VP models include a long-lasting rebuildable reference junction and a SMART preamplifier that facilitates automatic recognition by compatible Rosemount transmitters. They also support pre-calibrated installations, enabling quick deployment in the field. The sensors are available with either an integral cable connection or a Variopol (VP8) connector for easy cable management. Overall, these features contribute to minimal maintenance requirements and a lower total cost of ownership, making them suitable for engineers seeking reliable pH/ORP measurement solutions in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
PERpH-X™ Insertion and Submersion pH and ORP Sensors - Model 3500P/3500VP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
PERpH-X™ Insertion and Submersion pH and ORP Sensors
Model 3500P/3500VP
PERpH-X™ Insertion and Submersion pH and ORP Sensors Model 3500P/3500VP
The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory calibration, resetting SMART sensor calibration data with user menus, and manufacturing information. High Temperature Versatile Design Fast, Accurate and Stable Measurement Integral preamplifier option Long Lasting rebuildable reference

The 3500P and 3500VP are the foundation of the Rosemount Analytical PERpH-X™ high performance pH / ORP sensor offering. The 3500P sensors incorporate several design innovations that prolong the life of the sensor in difficult applications. Additional SMART features include factory calibration, resetting SMART sensor calibration data with user menus, and manufacturing information.

  • High Temperature Versatile Design
  • Fast, Accurate and Stable Measurement
  • Integral preamplifier option
  • Long Lasting rebuildable reference
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 3500P/3500VP
Product Name PERpH-X™ Insertion and Submersion pH and ORP Sensors
Specific Electrode Type Measures ORP
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

General Use pH Sensor LIQ-GLASS TEMP DIN - 238406 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
iAg Titrode - 6.00470.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
pH Meter Kit - PCE-228-Kit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP (optional feature)
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
View Details
Swansensor Reference FL - A-87.860.100 - SWAN Analytical USA, INC.
Specs
Junction Type Single Junction
Mounting Options Plug PG 13,5
Body Material Epoxy or Polymer
View Details