Emerson Automation Solutions – Rosemount Gas Chromatograph Model 1500XA

Description
The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package. The Rosemount Analytical 1500XA Gas Chromatograph is used in gas processing plants and is specially designed for trace sulfur, trace hydrocarbon, and other high temperature applications. The 1500XA accommodates up to eight GC valves in one conventional, air-bath oven to handle a variety of applications up to 150°C. This chromatograph has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity. This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric detectors). Traditional air-bath oven design for maximum application flexibility Fully compatible with modern Ethernet networks and DCS communication New XA valves, based on the reliable design of our line of superior 6-port chromatograph diaphragm valves. Oven capacity for up to eight chromatograph valves and two detectors Choice of thermal conductivity or flame ionization detectors Thermal conductivtity detector (TCD) sensitive down to very low parts-per-million levels Storage of up to 2,500 chromatograms, including sample calibration and validation streams Archives up to 64 item averages and up to 35 days of standard runs and calculations
Datasheet
Description
The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package. The Rosemount Analytical 1500XA Gas Chromatograph is used in gas processing plants and is specially designed for trace sulfur, trace hydrocarbon, and other high temperature applications. The 1500XA accommodates up to eight GC valves in one conventional, air-bath oven to handle a variety of applications up to 150°C. This chromatograph has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity. This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric detectors). Traditional air-bath oven design for maximum application flexibility Fully compatible with modern Ethernet networks and DCS communication New XA valves, based on the reliable design of our line of superior 6-port chromatograph diaphragm valves. Oven capacity for up to eight chromatograph valves and two detectors Choice of thermal conductivity or flame ionization detectors Thermal conductivtity detector (TCD) sensitive down to very low parts-per-million levels Storage of up to 2,500 chromatograms, including sample calibration and validation streams Archives up to 64 item averages and up to 35 days of standard runs and calculations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Chromatograph Model 1500XA
The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package. The Rosemount Analytical 1500XA Gas Chromatograph is used in gas processing plants and is specially designed for trace sulfur, trace hydrocarbon, and other high temperature applications. The 1500XA accommodates up to eight GC valves in one conventional, air-bath oven to handle a variety of applications up to 150°C. This chromatograph has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity. This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric detectors). Traditional air-bath oven design for maximum application flexibility Fully compatible with modern Ethernet networks and DCS communication New XA valves, based on the reliable design of our line of superior 6-port chromatograph diaphragm valves. Oven capacity for up to eight chromatograph valves and two detectors Choice of thermal conductivity or flame ionization detectors Thermal conductivtity detector (TCD) sensitive down to very low parts-per-million levels Storage of up to 2,500 chromatograms, including sample calibration and validation streams Archives up to 64 item averages and up to 35 days of standard runs and calculations

The 1500XA Process Gas Chromatograph combines the proven analytical components of the field-mounted GCs with the larger oven capacity of a traditional air-bath oven design. The result is maximum analyzer reliability and analytical flexibility in one package.

The Rosemount Analytical 1500XA Gas Chromatograph is used in gas processing plants and is specially designed for trace sulfur, trace hydrocarbon, and other high temperature applications.

The 1500XA accommodates up to eight GC valves in one conventional, air-bath oven to handle a variety of applications up to 150°C. This chromatograph has dual-detector capabilities in one application. Benefits include shorter analysis time and improved sensitivity.

This instrument also supports TCD (thermal conductivity detectors), FID (flame ionization detectors) and FPD (flame photometric detectors).

  • Traditional air-bath oven design for maximum application flexibility
  • Fully compatible with modern Ethernet networks and DCS communication
  • New XA valves, based on the reliable design of our line of superior 6-port chromatograph diaphragm valves.
  • Oven capacity for up to eight chromatograph valves and two detectors
  • Choice of thermal conductivity or flame ionization detectors
  • Thermal conductivtity detector (TCD) sensitive down to very low parts-per-million levels
  • Storage of up to 2,500 chromatograms, including sample calibration and validation streams
  • Archives up to 64 item averages and up to 35 days of standard runs and calculations
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Chromatographs
Product Number Model 1500XA
Product Name Gas Chromatograph
Instrument Type Fixtured
Application Environmental; Industrial Gases; Refineries, Petrochemical, Gas Processing, Power Generation
Number of Injection Ports 6
Injection Method Valve Injection
Carrier Gas Text Application-dependent. Typically 0-grade He, N, or H.
Unlock Full Specs
to access all available technical data

Similar Products

Natural Gas Chromatograph - Portable NGC - ABB Measurement & Analytics
Specs
Instrument Type Portable
Application Energy
Number of Injection Ports 0.0
View Details
Compact Gas Chromatograph - LDetek MultiDetek2 - md2 - Process Sensing Technologies USA
Specs
Application Measuring trace impurities in industrial bulk gas production
Operating Temperature 50 to 113 F (10 to 45 C)
View Details
Specs
Instrument Type Fixtured
Application Industrial Gases; Petroleum
Carrier Gas Text He, H2
View Details
Gas Chromatograph - Model: 131/132 Gas Chromatograph - Envent Engineering Ltd.
Specs
Injection Method Valve Injection
Display Digital
General Features Built-in or Self Calibration; Data Storage
View Details