Appleton Electric Explosionproof HID Fixture with Internal Ballast CPB2575MT

Description
3/4 INCH HUB SIZE 4 HUB(S) BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CPB2575MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CPB2575MT
Explosionproof HID Fixture with Internal Ballast CPB2575MT
3/4 INCH HUB SIZE 4 HUB(S) BRACKET MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • BRACKET MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE.MASTER 2[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CPB2575MT
Product Name Explosionproof HID Fixture with Internal Ballast
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details