CLS10150-480 -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCLS10150-480
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER
SIZE 16 INCH WIDTH X 18.7 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER
SIZE 16 INCH WIDTH X 18.7 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CLS10150-480
Explosionproof HID Fixture with Internal Ballast
CLS10150-480
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1.5 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1-1/2 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
HUB FURNISHED WITH 1-1/2 TO 1-1/4 INCH REDUCER
SIZE 16 INCH WIDTH X 18.7 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
1-1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
25 DEG STANCHION MOUNTING
HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE