CLP4010-MT -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCLP4010-MT
Description
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
PENDANT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S51
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 23.5 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
PENDANT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S51
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 23.5 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CLP4010-MT
Explosionproof HID Fixture with Internal Ballast
CLP4010-MT
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
PENDANT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S51
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 12 INCH DIAMETER X 23.5 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1572 APPROVAL
PENDANT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE