CLB1075G-MT -- EXPLOSIONPROOF HID FIXTURE WITH INTERNAL BALLAST
Appleton ElectricExplosionproof HID Fixture with Internal BallastCLB1075G-MT
Description
3/4 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
WALL BRACKET MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 17.5 INCH WIDTH X 21.86 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
3/4 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
WALL BRACKET MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 17.5 INCH WIDTH X 21.86 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
Explosionproof HID Fixture with Internal Ballast
CLB1075G-MT
Explosionproof HID Fixture with Internal Ballast
CLB1075G-MT
3/4 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
WALL BRACKET MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
COPPER FREE ALUMINUM GUARD MATERIAL
PRISMATIC GLASS GLOBE MATERIAL
CODE-MASTER 2[T] BRAND
ANSI LAMP NUMBER S54
APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
SIZE 17.5 INCH WIDTH X 21.86 INCH HEIGHT
SOCKET MATERIAL PORCELAIN
HUB SIZE IN INCH - UOM IN
3/4 INCH HUB SIZE
4 HUB(S)
UL 844, UL 1572 APPROVAL
WALL BRACKET MOUNTING
MULTI TAP, HX-HPF BALLAST TYPE
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE