Appleton Electric Explosionproof HID Floodlight Fixture CJPC1775MT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING PULSE START, MULTI-TAP, TRIP-TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF, DUST IGNITIONPROOF 480 V LAMP/BALLAST VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT IMPACT RESISTANT GLOBE GLOBE MATERIAL M152 ANSI CODE COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE SAND CAST COPPER FREE ALUMINUM MOUNTING HARDWARE CODE.MASTER JR.[TM] BRAND OVERALL DIMENSION 8 INCH DIA X 18.12 INCH H
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING PULSE START, MULTI-TAP, TRIP-TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF, DUST IGNITIONPROOF 480 V LAMP/BALLAST VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT IMPACT RESISTANT GLOBE GLOBE MATERIAL M152 ANSI CODE COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE SAND CAST COPPER FREE ALUMINUM MOUNTING HARDWARE CODE.MASTER JR.[TM] BRAND OVERALL DIMENSION 8 INCH DIA X 18.12 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CJPC1775MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CJPC1775MT
Explosionproof HID Floodlight Fixture CJPC1775MT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL WET LOCATION APPLICATION CEILING MOUNTING PULSE START, MULTI-TAP, TRIP-TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF, DUST IGNITIONPROOF 480 V LAMP/BALLAST VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT IMPACT RESISTANT GLOBE GLOBE MATERIAL M152 ANSI CODE COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL T3B THERMAL PERFORMANCE SAND CAST COPPER FREE ALUMINUM MOUNTING HARDWARE CODE.MASTER JR.[TM] BRAND OVERALL DIMENSION 8 INCH DIA X 18.12 INCH H
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844/1598, CSA C22.2 APPROVAL
  • WET LOCATION APPLICATION
  • CEILING MOUNTING
  • PULSE START, MULTI-TAP, TRIP-TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • 480 V LAMP/BALLAST VOLTAGE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT IMPACT RESISTANT GLOBE GLOBE MATERIAL
  • M152 ANSI CODE
  • COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • T3B THERMAL PERFORMANCE
  • SAND CAST COPPER FREE ALUMINUM MOUNTING HARDWARE
  • CODE.MASTER JR.[TM] BRAND
  • OVERALL DIMENSION 8 INCH DIA X 18.12 INCH H
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJPC1775MT
Product Name Explosionproof HID Floodlight Fixture
Application Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
100 Watt Magnet Base Task Light -  - Moffatt Products, Inc.
Specs
Application Task Light
Fixture Type Other; Task Light
Lamp Type Incandescent
View Details