Appleton Electric Explosionproof Incandescent Fixture CJNC30I

Description
UL 844/1598/1598A APPROVAL CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE MEDIUM BASE A12 LAMP TYPE 30 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CODE.MASTER[TM] BRAND APPLICATION WET LOCATION USED ON THREADED METAL CONDUIT
Datasheet
Description
UL 844/1598/1598A APPROVAL CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE MEDIUM BASE A12 LAMP TYPE 30 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CODE.MASTER[TM] BRAND APPLICATION WET LOCATION USED ON THREADED METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - CJNC30I - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
CJNC30I
Explosionproof Incandescent Fixture CJNC30I
UL 844/1598/1598A APPROVAL CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE MEDIUM BASE A12 LAMP TYPE 30 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY POWDER COATED GUARD FINISH CODE.MASTER[TM] BRAND APPLICATION WET LOCATION USED ON THREADED METAL CONDUIT
  • UL 844/1598/1598A APPROVAL
  • CLASS I DIV 1 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • MEDIUM BASE A12 LAMP TYPE
  • 30 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY POWDER COATED GUARD FINISH
  • CODE.MASTER[TM] BRAND
  • APPLICATION WET LOCATION
  • USED ON THREADED METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJNC30I
Product Name Explosionproof Incandescent Fixture
Wattage 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Explosionproof HID Fixture with Internal Ballast - CJLC1075G-MT - Appleton Electric
Specs
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Features Ballast Included
View Details