Appleton Electric Explosionproof HID Fixture with Internal Ballast CJLSB7015048

Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CJLSB7015048 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CJLSB7015048
Explosionproof HID Fixture with Internal Ballast CJLSB7015048
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 1-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • 25 DEG STANCHION MOUNTING
  • HX-HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1.5 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/2 HUB SIZE - FRACTIONAL
  • HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER JR.[T] BRAND
  • ANSI LAMP NUMBER S62
  • APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
  • SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJLSB7015048
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Omni-Lite Two-Light Fixture - LS2012 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 12"
View Details