Appleton Electric Vaporproof Emergency Fluorescent Fixture with Globe CFPS847512L

Description
3/4 INCH HUB SIZE UL 844, UL 1598-A APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE PLT LAMP TYPE 84 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/277 V NICKEL CADMIUM BATTERY TYPE EXPLOSION PROOF, DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 3/4 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE GLASS GLOBE MATERIAL CODE-MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
3/4 INCH HUB SIZE UL 844, UL 1598-A APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE PLT LAMP TYPE 84 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/277 V NICKEL CADMIUM BATTERY TYPE EXPLOSION PROOF, DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 3/4 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE GLASS GLOBE MATERIAL CODE-MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Emergency Fluorescent Fixture with Globe - CFPS847512L - Appleton Electric
Rosemont, IL, USA
Vaporproof Emergency Fluorescent Fixture with Globe
CFPS847512L
Vaporproof Emergency Fluorescent Fixture with Globe CFPS847512L
3/4 INCH HUB SIZE UL 844, UL 1598-A APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE PLT LAMP TYPE 84 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/277 V NICKEL CADMIUM BATTERY TYPE EXPLOSION PROOF, DUST IGNITION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 3/4 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE GLASS GLOBE MATERIAL CODE-MASTER 2[T], APPLETON[R] BRAND
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1598-A APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • PLT LAMP TYPE
  • 84 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/277 V NICKEL CADMIUM BATTERY TYPE
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 3/4 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • GLASS GLOBE MATERIAL
  • CODE-MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFPS847512L
Product Name Vaporproof Emergency Fluorescent Fixture with Globe
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
RadioRay Go light -  - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Application Automotive
Fixture Type Flood Lights
View Details