Appleton Electric Explosionproof HID Floodlight Fixture CFP250SFMT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION POLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M138 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM POLE, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION POLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M138 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM POLE, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP250SFMT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP250SFMT
Explosionproof HID Floodlight Fixture CFP250SFMT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION POLE MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE M138 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM POLE, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE APPLICATION
  • POLE MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • M138 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • COPPER FREE ALUMINUM POLE, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP250SFMT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details