Appleton Electric Explosionproof HID Floodlight Fixture CFP175JBMT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M137/M152 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3B THERMAL PERFORMANCE COPPER FREE ALUMINUM JUNCTION BOX MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M137/M152 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3B THERMAL PERFORMANCE COPPER FREE ALUMINUM JUNCTION BOX MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP175JBMT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP175JBMT
Explosionproof HID Floodlight Fixture CFP175JBMT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844/1598, CSA C22.2 APPROVAL REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION JUNCTION BOX MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE EXPLOSIONPROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL M137/M152 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALUMINUM REFLECTOR MATERIAL T3B THERMAL PERFORMANCE COPPER FREE ALUMINUM JUNCTION BOX MOUNTING HARDWARE CODE.MASTER 2[TM] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844/1598, CSA C22.2 APPROVAL
  • REFINERIES, TRANSPORTATION FACILITIES, DRILLING RIG, MARINE PLATFORM APPLICATION
  • JUNCTION BOX MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • EXPLOSIONPROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • EPOXY CLAD/POWDER COATED BAKED FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
  • M137/M152 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • ALUMINUM REFLECTOR MATERIAL
  • T3B THERMAL PERFORMANCE
  • COPPER FREE ALUMINUM JUNCTION BOX MOUNTING HARDWARE
  • CODE.MASTER 2[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP175JBMT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Explosionproof HID Fixture with Internal Ballast - CJLS10150G-48 - Appleton Electric
Specs
Fixture Type Other; Stanchion
Lamp Type Sodium
Features Ballast Included
View Details