Appleton Electric Explosionproof HID Floodlight Fixture CFP175JB480

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4, T3C THERMAL PERFORMANCE MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND WITH (1) 3/4 INCH CLOSE UP PLUG, 1/2 INCH JUNCTION BOX OPENING
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4, T3C THERMAL PERFORMANCE MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND WITH (1) 3/4 INCH CLOSE UP PLUG, 1/2 INCH JUNCTION BOX OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP175JB480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP175JB480
Explosionproof HID Floodlight Fixture CFP175JB480
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL M102 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL ALZAK[R] ALUMINUM REFLECTOR MATERIAL T4, T3C THERMAL PERFORMANCE MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND WITH (1) 3/4 INCH CLOSE UP PLUG, 1/2 INCH JUNCTION BOX OPENING
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE APPLICATION
  • JUNCTION BOX MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • 480 V LAMP/BALLAST VOLTAGE
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • M102 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • ALZAK[R] ALUMINUM REFLECTOR MATERIAL
  • T4, T3C THERMAL PERFORMANCE
  • MALLEABLE IRON CROSSARM, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
  • WITH (1) 3/4 INCH CLOSE UP PLUG, 1/2 INCH JUNCTION BOX OPENING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP175JB480
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Explosionproof HID Fixture with Internal Ballast - CLB1010G-MT - Appleton Electric
Specs
Fixture Type Wall Fixture
Lamp Type Sodium
Features Ballast Included
View Details