Appleton Electric Explosionproof HID Floodlight Fixture CFL400-MT

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S51 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S51 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFL400-MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFL400-MT
Explosionproof HID Floodlight Fixture CFL400-MT
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 595, UL 844, UL 1572 APPROVAL MARINE APPLICATION CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 120/208/240/277 V LAMP/BALLAST VOLTAGE S51 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE APPLICATION
  • CONSTANT WATTAGE, HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • S51 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFL400-MT
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Explosionproof HID Fixture with Internal Ballast - CLB1010-MT - Appleton Electric
Specs
Fixture Type Wall Fixture
Lamp Type Sodium
Features Ballast Included
View Details