Appleton Electric Explosionproof Fluorescent Fixture ARS332BU

Description
52-7/16 INCH 19-1/4 INCH 8-3/4 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 LAMP(S) T8, RAPID START LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM REFLECTOR TYPE BIPIN LAMP BASE UNILET[R] BRAND COLOR GRAY APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
Datasheet
Description
52-7/16 INCH 19-1/4 INCH 8-3/4 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 LAMP(S) T8, RAPID START LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM REFLECTOR TYPE BIPIN LAMP BASE UNILET[R] BRAND COLOR GRAY APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - ARS332BU - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
ARS332BU
Explosionproof Fluorescent Fixture ARS332BU
52-7/16 INCH 19-1/4 INCH 8-3/4 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE 6 HUB(S) UL 844/1598, CSA C22.2 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 LAMP(S) T8, RAPID START LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY COATED HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM REFLECTOR TYPE BIPIN LAMP BASE UNILET[R] BRAND COLOR GRAY APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT EFU MODEL
  • 52-7/16 INCH
  • 19-1/4 INCH
  • 8-3/4 INCH
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • 6 HUB(S)
  • UL 844/1598, CSA C22.2 APPROVAL
  • PENDANT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3 LAMP(S)
  • T8, RAPID START LAMP TYPE
  • 32 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY COATED HOUSING FINISH
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • COPPER FREE ALUMINUM REFLECTOR TYPE
  • BIPIN LAMP BASE
  • UNILET[R] BRAND
  • COLOR GRAY
  • APPLICATION PAINT SPRAY BOOTH, PHARMACEUTICAL FIRM, PAINT MANUFACTURING PLANT, PRINTING PLANT
  • EFU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ARS332BU
Product Name Explosionproof Fluorescent Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details