1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1571 APPROVAL
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PS30 LAMP TYPE
200 TO 300 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLAD DOUBLE COATED HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
COPPER FREE ALUMINUM GUARD MATERIAL
HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY CLAD DOUBLE COATED GUARD FINISH
APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
A-51 MODEL
Appleton Electric
Done
Datasheet
Description
1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1571 APPROVAL
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PS30 LAMP TYPE
200 TO 300 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLAD DOUBLE COATED HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
COPPER FREE ALUMINUM GUARD MATERIAL
HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY CLAD DOUBLE COATED GUARD FINISH
APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
A-51 MODEL
1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1571 APPROVAL
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PS30 LAMP TYPE
200 TO 300 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLAD DOUBLE COATED HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
COPPER FREE ALUMINUM GUARD MATERIAL
HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY CLAD DOUBLE COATED GUARD FINISH
APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
A-51 MODEL
1/2 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1571 APPROVAL
PENDANT MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PS30 LAMP TYPE
200 TO 300 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLAD DOUBLE COATED HOUSING FINISH
.5 HUB SIZE IN INCH
1/2 HUB SIZE - FRACTIONAL
NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
COPPER FREE ALUMINUM GUARD MATERIAL
HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL