Appleton Electric Explosionproof Incandescent Fixture AP1550G

Description
1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet
Description
1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - AP1550G - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
AP1550G
Explosionproof Incandescent Fixture AP1550G
1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1571 APPROVAL PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN A-51 MODEL
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • PENDANT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A23/PS25 LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • A-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AP1550G
Product Name Explosionproof Incandescent Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details