MAIN BREAKER TYPE
21 INCH W X 13 INCH D X 42.94 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 PHASE 4 WIRE CONFIGURATION
UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL
120/208 V VOLTAGE RATING
SLOTTED FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
225 AMPERE CURRENT RATING
10000 AMPERE INTERRUPTING RATING
EXPLOSION PROOF, DUST IGNITION PROOF, WATER TIGHT
36 CIRCUIT(S)
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
APPLETON[R] BRAND
ALPN MODEL
Appleton Electric
Done
Datasheet
Description
MAIN BREAKER TYPE
21 INCH W X 13 INCH D X 42.94 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 PHASE 4 WIRE CONFIGURATION
UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL
120/208 V VOLTAGE RATING
SLOTTED FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
225 AMPERE CURRENT RATING
10000 AMPERE INTERRUPTING RATING
EXPLOSION PROOF, DUST IGNITION PROOF, WATER TIGHT
36 CIRCUIT(S)
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
APPLETON[R] BRAND
ALPN MODEL
MAIN BREAKER TYPE
21 INCH W X 13 INCH D X 42.94 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 PHASE 4 WIRE CONFIGURATION
UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL
120/208 V VOLTAGE RATING
SLOTTED FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE
225 AMPERE CURRENT RATING
10000 AMPERE INTERRUPTING RATING
EXPLOSION PROOF, DUST IGNITION PROOF, WATER TIGHT
36 CIRCUIT(S)
GRAY EPOXY POWDER COATED ENCLOSURE FINISH
APPLETON[R] BRAND
ALPN MODEL
MAIN BREAKER TYPE
21 INCH W X 13 INCH D X 42.94 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
3 PHASE 4 WIRE CONFIGURATION
UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL
120/208 V VOLTAGE RATING
SLOTTED FEET MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE