Appleton Electric Explosionproof Incandescent Fixture ALB2075

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - ALB2075 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
ALB2075
Explosionproof Incandescent Fixture ALB2075
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL LONG BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS30 LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1571, CSA C22.2 APPROVAL
  • LONG BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PS30 LAMP TYPE
  • 200 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • 3 PLUG(S)
  • NATURAL FINISHED ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • UNILET[R], A-51[R] BRAND
  • USED ON THREADED METAL CONDUIT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number ALB2075
Product Name Explosionproof Incandescent Fixture
Wattage 200 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details