Appleton Electric Explosionproof Incandescent Fixture AC1550

Description
1/2 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet
Description
1/2 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - AC1550 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
AC1550
Explosionproof Incandescent Fixture AC1550
1/2 INCH HUB SIZE 4 HUB(S) UL 844/1571, CSA C22.2 APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH 3 PLUG(S) NATURAL FINISHED ALUMINUM REFLECTOR TYPE COPPER FREE ALUMINUM GUARD MATERIAL HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL EPOXY CLAD DOUBLE COATED GUARD FINISH UNILET[R], A-51[R] BRAND USED ON THREADED METAL CONDUIT APPLICATION WET LOCATION
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1571, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A23/PS25 LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • 3 PLUG(S)
  • NATURAL FINISHED ALUMINUM REFLECTOR TYPE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD DOUBLE COATED GUARD FINISH
  • UNILET[R], A-51[R] BRAND
  • USED ON THREADED METAL CONDUIT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AC1550
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details