Appleton Electric Explosionproof Incandescent Fixture AACA1550

Description
1/2 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS25 LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
Datasheet
Description
1/2 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS25 LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - AACA1550 - Appleton Electric
Rosemont, IL, USA
Explosionproof Incandescent Fixture
AACA1550
Explosionproof Incandescent Fixture AACA1550
1/2 INCH HUB SIZE 4 HUB(S) UL 844, UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A51/PS25 LAMP TYPE 60 TO 200 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD DOUBLE COATED HOUSING FINISH .5 HUB SIZE IN INCH 3 PLUG(S) 1/2 HUB SIZE - FRACTIONAL NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844, UL 1571 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 1 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A51/PS25 LAMP TYPE
  • 60 TO 200 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD DOUBLE COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 3 PLUG(S)
  • 1/2 HUB SIZE - FRACTIONAL
  • NATURAL FINISHED ALZAK[R] ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • APPLETON[R] BRAND
  • GUARD NOT INCLUDED
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AACA1550
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
VP FLUOR - HID Series Vapor Proof Enclosed and Gasketed HID & Compact Fluorescent Fixture -  - Rig-A-Lite
Specs
Application Commercial; Industrial
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent; HID
View Details