Embedded Data Systems OW-ENV-TP - Temperature / Barometric Pressure Sensor OW-ENV-TP

Description
• High accuracy ±2.5hPa. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates hPa/millibars and inches of mercury data every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Barometeric Pressure Sensor, OW-ENV-TP, offers an innovative way to easily monitor and control temperature and barometric pressure in indoor environments. The wall mount sensor features both a high accuracy barometric pressure sensor and temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and barometric pressure levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Barometric Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometr ic Pressure OW-ENV-TPR - Temperature/Barometr ic Pressure/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
Description
• High accuracy ±2.5hPa. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates hPa/millibars and inches of mercury data every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Barometeric Pressure Sensor, OW-ENV-TP, offers an innovative way to easily monitor and control temperature and barometric pressure in indoor environments. The wall mount sensor features both a high accuracy barometric pressure sensor and temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and barometric pressure levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Barometric Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometr ic Pressure OW-ENV-TPR - Temperature/Barometr ic Pressure/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Suppliers

Company
Product
Description
Supplier Links
OW-ENV-TP - Temperature / Barometric Pressure Sensor - OW-ENV-TP - Embedded Data Systems
Lawrenceburg, KY, USA
OW-ENV-TP - Temperature / Barometric Pressure Sensor
OW-ENV-TP
OW-ENV-TP - Temperature / Barometric Pressure Sensor OW-ENV-TP
• High accuracy ±2.5hPa. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates hPa/millibars and inches of mercury data every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Barometeric Pressure Sensor, OW-ENV-TP, offers an innovative way to easily monitor and control temperature and barometric pressure in indoor environments. The wall mount sensor features both a high accuracy barometric pressure sensor and temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and barometric pressure levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Barometric Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat. Part#s OW-ENV-TP - Temperature/Barometr ic Pressure OW-ENV-TPR - Temperature/Barometr ic Pressure/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
• High accuracy ±2.5hPa.
• Uses 1-Wire communication protocol.
• Globally unique 64-Bit serial number.
• Updates temperature data every 2 seconds.
• Updates hPa/millibars and inches of mercury data every second.
• Supports Conditional Search command, with user-definable conditions.
• Compatible with all EDS and Maxim1-Wire bus masters.
• Pass-through connector for easy daisy-chaining of sensors.
• Latching Relay may be controlled independently or change due to alarm status.
• LED may be controlled independently or change due to alarm status.
• Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The EDS Temperature / Barometeric Pressure Sensor, OW-ENV-TP, offers an innovative way to easily monitor and control temperature and barometric pressure in indoor environments. The wall mount sensor features both a high accuracy barometric pressure sensor and temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and barometric pressure levels at one or more locations within a building.

The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor.

The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including:

  • Activate when an alarm parameter is met and deactivate when the alarm byte is cleared
  • Activate when an alarm parameter is met and deactivate when readings return to normal range
  • Controlled independent of alarm status.

The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Barometric Pressure Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Pressurestat.

Part#s

  • OW-ENV-TP - Temperature/Barometric Pressure
  • OW-ENV-TPR - Temperature/Barometric Pressure/Relay

* Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Pressure Sensor Chips
Product Number OW-ENV-TP
Product Name OW-ENV-TP - Temperature / Barometric Pressure Sensor
Pressure Type Barometric Pressure
Unlock Full Specs
to access all available technical data