Elite Precast Concrete Limited Interlocking Concrete Blocks

Description
Elite are the only manufacturer of a block which locks together both horizontally and vertically, the Vee™ Interlocking Concrete Block. Originally designed to provide radiation shielding the Vee™ Interlocking block is an incredibly versatile product that will excel in the most demanding of applications. The blocks interlock with each other using a unique ‘V’ system along the base, sides and top giving incredible strength and stability. No special foundations are required, just firm and level ground or a concrete pad. Vee™ Block types All blocks measure 610mm square in cross section, but vary in length. B1 blocks are the standard type of block and are identified by having a V-shaped groove (female) on the bottom and one end of the block, and V-shaped projections (male) on the top and opposite end of the block. The direction of build is the direction in which the male projections should be pointing when assembling the wall. B2 blocks are identical to B1 blocks with the exception that the male projection on the end of the block has been removed leaving a flat surface. The blocks are used to butt up to blocks which are at 90 degrees to the direction of build. They are also used at the end of walls to produce a smooth finish to the wall.
Description
Elite are the only manufacturer of a block which locks together both horizontally and vertically, the Vee™ Interlocking Concrete Block. Originally designed to provide radiation shielding the Vee™ Interlocking block is an incredibly versatile product that will excel in the most demanding of applications. The blocks interlock with each other using a unique ‘V’ system along the base, sides and top giving incredible strength and stability. No special foundations are required, just firm and level ground or a concrete pad. Vee™ Block types All blocks measure 610mm square in cross section, but vary in length. B1 blocks are the standard type of block and are identified by having a V-shaped groove (female) on the bottom and one end of the block, and V-shaped projections (male) on the top and opposite end of the block. The direction of build is the direction in which the male projections should be pointing when assembling the wall. B2 blocks are identical to B1 blocks with the exception that the male projection on the end of the block has been removed leaving a flat surface. The blocks are used to butt up to blocks which are at 90 degrees to the direction of build. They are also used at the end of walls to produce a smooth finish to the wall.

Suppliers

Company
Product
Description
Supplier Links
Interlocking Concrete Blocks -  - Elite Precast Concrete Limited
Telford, United Kingdom
Interlocking Concrete Blocks
Interlocking Concrete Blocks
Elite are the only manufacturer of a block which locks together both horizontally and vertically, the Vee™ Interlocking Concrete Block. Originally designed to provide radiation shielding the Vee™ Interlocking block is an incredibly versatile product that will excel in the most demanding of applications. The blocks interlock with each other using a unique ‘V’ system along the base, sides and top giving incredible strength and stability. No special foundations are required, just firm and level ground or a concrete pad. Vee™ Block types All blocks measure 610mm square in cross section, but vary in length. B1 blocks are the standard type of block and are identified by having a V-shaped groove (female) on the bottom and one end of the block, and V-shaped projections (male) on the top and opposite end of the block. The direction of build is the direction in which the male projections should be pointing when assembling the wall. B2 blocks are identical to B1 blocks with the exception that the male projection on the end of the block has been removed leaving a flat surface. The blocks are used to butt up to blocks which are at 90 degrees to the direction of build. They are also used at the end of walls to produce a smooth finish to the wall.

Elite are the only manufacturer of a block which locks together both horizontally and vertically, the Vee™ Interlocking Concrete Block.
Originally designed to provide radiation shielding the Vee™ Interlocking block is an incredibly versatile product that will excel in the most demanding of applications. The blocks interlock with each other using a unique ‘V’ system along the base, sides and top giving incredible strength and stability.
No special foundations are required, just firm and level ground or a concrete pad.

Vee™ Block types

All blocks measure 610mm square in cross section, but vary in length. B1 blocks are the standard type of block and are identified by having a V-shaped groove (female) on the bottom and one end of the block, and V-shaped projections (male) on the top and opposite end of the block. The direction of build is the direction in which the male projections should be pointing when assembling the wall.
B2 blocks are identical to B1 blocks with the exception that the male projection on the end of the block has been removed leaving a flat surface. The blocks are used to butt up to blocks which are at 90 degrees to the direction of build. They are also used at the end of walls to produce a smooth finish to the wall.

Supplier's Site

Technical Specifications

  Elite Precast Concrete Limited
Product Category Weights
Product Name Interlocking Concrete Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Weight Set - YCS31-711-02 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 0.0022 to 22.05 lbs (1.00E-3 to 10 kg)
Units System Metric (SI, g or kg)
View Details
Balancing Weights -  - Plansee SE
Specs
Weight Type / Search Form Balancing / Dynamic Balancing Weight; Counterweight / Counterbalance Weight
View Details
Precast Concrete Sea Anchor Blocks -  - Elite Precast Concrete Limited
Elite Precast Concrete Limited
Specs
Weight Type / Search Form Counterweight / Counterbalance Weight
View Details
Weight Set - YCS01-655-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Search Form Calibration / Test Weight; Calibration Weight / Mass Standard
Denomination / Weight 2.21E-6 to 11.03 lbs (1.00E-6 to 5 kg)
Units System Metric (SI, g or kg)
View Details