Sifam Presentor - Industrial Series Analogue Meter R29W

Description
The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast Response Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. Stronger suspension option for portable applications Standard Ranges DC: 50 mV to 300V, 50µA to 2A AC: 5 to 300V, 50µA to 100mA Other ranges and scales also available Higher ranges available using external shunts and transformers Right hand zero, centre zero and suppressed zero options Accuracy All SIFAM meters are normally designed and supplied to meet the requirements of current BS89, IEC 51, EN60 051 and ANSI C39.1 standards.
Datasheet
Description
The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast Response Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. Stronger suspension option for portable applications Standard Ranges DC: 50 mV to 300V, 50µA to 2A AC: 5 to 300V, 50µA to 100mA Other ranges and scales also available Higher ranges available using external shunts and transformers Right hand zero, centre zero and suppressed zero options Accuracy All SIFAM meters are normally designed and supplied to meet the requirements of current BS89, IEC 51, EN60 051 and ANSI C39.1 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Presentor - Industrial Series Analogue Meter - R29W - Sifam
Torquay, United Kingdom
Presentor - Industrial Series Analogue Meter
R29W
Presentor - Industrial Series Analogue Meter R29W
The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast Response Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. Stronger suspension option for portable applications Standard Ranges DC: 50 mV to 300V, 50µA to 2A AC: 5 to 300V, 50µA to 100mA Other ranges and scales also available Higher ranges available using external shunts and transformers Right hand zero, centre zero and suppressed zero options Accuracy All SIFAM meters are normally designed and supplied to meet the requirements of current BS89, IEC 51, EN60 051 and ANSI C39.1 standards.

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements.
Complementing the range are the Audio Level Presentor and Fast Response Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices.

  • Choices of four styles, each available in three sizes
  • Simple back of panel mounting
  • Back of panel mounting with accompanying bezel
  • Front of panel mounting with lower mask
  • Front of panel with full bezel
  • Constructed with transparent acrylic front and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS
  • Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel.
  • Stronger suspension option for portable applications

Standard Ranges

  • DC: 50 mV to 300V, 50µA to 2A
  • AC: 5 to 300V, 50µA to 100mA
  • Other ranges and scales also available
  • Higher ranges available using external shunts and transformers
  • Right hand zero, centre zero and suppressed zero options

Accuracy

All SIFAM meters are normally designed and supplied to meet the requirements of current BS89, IEC 51, EN60 051 and ANSI C39.1 standards.

Supplier's Site Datasheet

Technical Specifications

  Sifam
Product Category Analog Voltmeters
Product Number R29W
Product Name Presentor - Industrial Series Analogue Meter
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
Options & Features Illuminated
Unlock Full Specs
to access all available technical data