The Presentor FR19WF is an analogue moving coil panel meter designed for dc milliammeter applications, offering performance comparable to full specification PPM meters in accordance with IEC 268-10. It features a taut band core magnet movement, ensuring stability and accuracy without calibration effects when mounted on ferrous panels. The meter has a full-scale deflection (FSD) of 1mA and a terminal resistance of 465,Ѷ ±15%. The FR19WF is constructed with a transparent acrylic front and a high-impact translucent rear body, making it suitable for both portable and fixed installations. It is available in a style that allows for back of panel mounting with a bezel, accommodating panel thicknesses up to 4.0mm. The operating temperature range is from -25°C to +55°C, making it versatile for various environments.
The Presentor Fast Response range of analogue moving coil panel meters complements the proven and popular Industrial and Audio Level series. The range is available in three sizes each in four styles and offers a performance close to that of full specification PPM meters to meet today’s broadcast market requirement for quality at affordable prices.
Available in four sizes each in four styles, its modern flexible styling and high quality modular construction meets today’s stringent design and economic requirements.
A dc millammeter offering a performance close to that of full specification PPM meters to IEC 268-10. The general meter build conforms to relevant parts of BS89, EN 60 051 and IEC 51.
Comparison of full specification PPM meters and Fast Response Presentor range.
The response curves below give a comparison of the full specification PPM meters with that of a Fast Response Presentor 19, 29 and 39. A variation in over swing will occur from the nominal Presentor responses shown, as unlike the full specification PPM indicator where each meter is individually adjusted for ballistics, these fall within normal process parameters. In each case the FSD is 1mA. For the Presentor range the terminal resistance is 465O ±15% whereas for the PPM meter it is 600Ω ±5%.
| Sifam | |
|---|---|
| Product Category | Analog Ammeters |
| Product Number | FR19WF |
| Product Name | Presentor - FR Series Analogue Meter |
| Form Factor | Rack mount |
| Measurement Type | DC |
| Options & Features | Illuminated |