Sifam Vintage Series Analogue Meter 19R

Description
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The Vintage range offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers: Distinctive ‘retro’ styling with contemporary construction AC and DC industrial ranges Audio Level (vu scale) and Fast Response (PPM scale) ranges Taut band core magnet movement incorporated as standard Rugged movements for portable or fixed audio applications Stronger suspension options for Industrial versions No calibration effect when mounted on a ferrous panel High performance at affordable price Illumination options
Datasheet
Description
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The Vintage range offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers: Distinctive ‘retro’ styling with contemporary construction AC and DC industrial ranges Audio Level (vu scale) and Fast Response (PPM scale) ranges Taut band core magnet movement incorporated as standard Rugged movements for portable or fixed audio applications Stronger suspension options for Industrial versions No calibration effect when mounted on a ferrous panel High performance at affordable price Illumination options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vintage Series Analogue Meter - 19R - Sifam
Torquay, United Kingdom
Vintage Series Analogue Meter
19R
Vintage Series Analogue Meter 19R
The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The Vintage range offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers: Distinctive ‘retro’ styling with contemporary construction AC and DC industrial ranges Audio Level (vu scale) and Fast Response (PPM scale) ranges Taut band core magnet movement incorporated as standard Rugged movements for portable or fixed audio applications Stronger suspension options for Industrial versions No calibration effect when mounted on a ferrous panel High performance at affordable price Illumination options

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price. The Vintage range offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers:

  • Distinctive ‘retro’ styling with contemporary construction
  • AC and DC industrial ranges
  • Audio Level (vu scale) and Fast Response (PPM scale) ranges
  • Taut band core magnet movement incorporated as standard
  • Rugged movements for portable or fixed audio applications
  • Stronger suspension options for Industrial versions
  • No calibration effect when mounted on a ferrous panel
  • High performance at affordable price
  • Illumination options
Supplier's Site Datasheet

Technical Specifications

  Sifam
Product Category Analog Voltmeters
Product Number 19R
Product Name Vintage Series Analogue Meter
Form Factor Rack mount
Measurement Type DC
Options & Features Illuminated
Unlock Full Specs
to access all available technical data