Electrocube, Inc. Resistor Capacitor Network RG2031-6

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG2031-6 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG2031-6
Resistor Capacitor Network RG2031-6
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads

Supplier's Site Datasheet
Resistor - 25214982 - Radwell International
Willingboro, NJ, United States
Resistor
25214982
Resistor 25214982
RESISTOR, RC NETWORK, ELECTROCUVE, SINGLE PHASE, 600 VDC / 250 VAC, 100 OHMS, 0.1 MICROFARADS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RC NETWORK, ELECTROCUVE, SINGLE PHASE, 600 VDC / 250 VAC, 100 OHMS, 0.1 MICROFARADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ELCU RC Networks - RG2031-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG2031-6
ELCU RC Networks RG2031-6
RC NETWORK, 0.1 MFD, 100 OHM, 250VAC

RC NETWORK, 0.1 MFD, 100 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Radwell International Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number RG2031-6 25214982 RG2031-6
Product Name Resistor Capacitor Network Resistor ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details