Electrocube, Inc. Resistor Capacitor Network RG1986-6-12

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 12 in. leads
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 12 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1986-6-12 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1986-6-12
Resistor Capacitor Network RG1986-6-12
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 12 in. leads

RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 12 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1986-6-12 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1986-6-12
ELCU RC Networks RG1986-6-12
RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1986-6-12 RG1986-6-12
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details