Electrocube, Inc. Resistor Capacitor Network RG1784-6

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1784-6 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1784-6
Resistor Capacitor Network RG1784-6
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1784-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1784-6
ELCU RC Networks RG1784-6
RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

RC NETWORK, 0.5 MFD, 100 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1784-6 RG1784-6
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Res Thick Film Array 10 Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD100J - Utmel Electronic Limited
Specs
Configuration Chip Array
Category / Application Automotive
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details