Electrocube, Inc. Resistor Capacitor Network RG1782-6

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1782-6 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1782-6
Resistor Capacitor Network RG1782-6
RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1782-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1782-6
ELCU RC Networks RG1782-6
RC NETWORK, 0.1 MFD, 100 OHM, 250VAC

RC NETWORK, 0.1 MFD, 100 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1782-6 RG1782-6
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers