Electrocube, Inc. Resistor Capacitor Network RG1782-3

Description
RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1782-3 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1782-3
Resistor Capacitor Network RG1782-3
RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1782-3 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1782-3
ELCU RC Networks RG1782-3
RC NETWORK, 0.1 MFD, 47 OHM, 250VAC

RC NETWORK, 0.1 MFD, 47 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1782-3 RG1782-3
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 47 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers