Electrocube, Inc. Resistor Capacitor Network RG1782-1

Description
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1782-1 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1782-1
Resistor Capacitor Network RG1782-1
RC Network, Single Phase, 22 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 22 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1782-1 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1782-1
ELCU RC Networks RG1782-1
RC NETWORK, 0.1 MFD, 22 OHM, 250VAC

RC NETWORK, 0.1 MFD, 22 OHM, 250VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1782-1 RG1782-1
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 22 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers