Electrocube, Inc. Resistor Capacitor Network RG1781-6

Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1781-6 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1781-6
Resistor Capacitor Network RG1781-6
RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1781-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1781-6
ELCU RC Networks RG1781-6
RC NETWORK, 1 MFD, 100 OHM, 125VAC

RC NETWORK, 1 MFD, 100 OHM, 125VAC

Supplier's Site
Resistor - 15123809 - Radwell International
Willingboro, NJ, United States
Resistor
15123809
Resistor 15123809
ELECTROCUBE RC NETWORKS, SINGLE-PHASE, PC MOUNT SERIES, 300 V, 100 OHM, 10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

ELECTROCUBE RC NETWORKS, SINGLE-PHASE, PC MOUNT SERIES, 300 V, 100 OHM, 10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics Radwell International
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number RG1781-6 RG1781-6 15123809
Product Name Resistor Capacitor Network ELCU RC Networks Resistor
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details