Electrocube, Inc. Resistor Capacitor Network RG1781-3

Description
RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Datasheet
Description
RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1781-3 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1781-3
Resistor Capacitor Network RG1781-3
RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1781-3 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1781-3
ELCU RC Networks RG1781-3
RC NETWORK, 1 MFD, 47 OHM, 125VAC

RC NETWORK, 1 MFD, 47 OHM, 125VAC

Supplier's Site
Resistor - 55036775 - Radwell International
Willingboro, NJ, United States
Resistor
55036775
Resistor 55036775
RESISTOR, PC MOUNT, 1 PHASE, 200 VDC, 1/2W. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, PC MOUNT, 1 PHASE, 200 VDC, 1/2W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics Radwell International
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number RG1781-3 RG1781-3 55036775
Product Name Resistor Capacitor Network ELCU RC Networks Resistor
Configuration Resistor, Capacitor Network
Resistance Range 47 ohms
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details