Electrocube, Inc. Resistor Capacitor Network RG1780-8

Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Description
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1780-8 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1780-8
Resistor Capacitor Network RG1780-8
RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead

Supplier's Site Datasheet
ELCU RC Networks - RG1780-8 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1780-8
ELCU RC Networks RG1780-8
RC Network, 0.5 Mfd, 220 Ohm, 125VAC

RC Network, 0.5 Mfd, 220 Ohm, 125VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1780-8 RG1780-8
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers