Electrocube, Inc. Resistor Capacitor Network RG1676-16

Description
RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads
Datasheet
Description
RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1676-16 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1676-16
Resistor Capacitor Network RG1676-16
RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads

RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1676-16 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1676-16
ELCU RC Networks RG1676-16
RC NETWORK, 0.5 MFD, 220 OHM, 480VAC

RC NETWORK, 0.5 MFD, 220 OHM, 480VAC

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1676-16 RG1676-16
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details