Electrocube, Inc. Resistor Capacitor Network RG1676-1

Description
RC Network, Single Phase, 100 ohms 10% 10W, 1 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads
Datasheet
Description
RC Network, Single Phase, 100 ohms 10% 10W, 1 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Capacitor Network - RG1676-1 - Electrocube, Inc.
Pomona, CA, United States
Resistor Capacitor Network
RG1676-1
Resistor Capacitor Network RG1676-1
RC Network, Single Phase, 100 ohms 10% 10W, 1 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads

RC Network, Single Phase, 100 ohms 10% 10W, 1 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads

Supplier's Site Datasheet
ELCU RC Networks - RG1676-1 - Galco Industrial Electronics
Madison Heights, MI, United States
ELCU RC Networks
RG1676-1
ELCU RC Networks RG1676-1
RC Network, 1 MFD, 100 Ohm, 480VAC,

RC Network, 1 MFD, 100 Ohm, 480VAC,

Supplier's Site

Technical Specifications

  Electrocube, Inc. Galco Industrial Electronics
Product Category Resistor, Capacitor Networks Resistors
Product Number RG1676-1 RG1676-1
Product Name Resistor Capacitor Network ELCU RC Networks
Configuration Resistor, Capacitor Network
Resistance Range 100 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details