RS Components, Ltd. 9186920

Description
The TOMTOM GO 5100 5 Inch sat nav helps you get there faster with Lifetime TOMTOM Services including map updates at no extra cost, real-time TOMTOM Traffic updates and speed camera alerts. Connect your TOMTOM GO 5100 with MyDrive and send your destination to your GO before you get into the car. What is more, the built-in SIM card means that you are always connected to these services, even when driving abroad 5 Inch touchscreen. Tap & Go. Speak & Go - control your device with your voice. Quick Search - find your destination faster with intuitive search results. Online Search - search online to get even more Points of Interest. Route Bar - see essential traffic and travel information at a glance. Advanced Lane Guidance. 3D Maps. Spoken Street Names. Parking Assist - Find parking en route - either near your destination or close to your current location. Alternative Route Planning. Free Updates. My Places. My Routes. Battery Life: 2 hours Primary Use = Automotive Model Number = Go 5100 LCD Size = 130mm Display Resolution = 480 x 272pixels Touchscreen = Yes Colour Display = Yes Included Basemaps = Europe Weight including batteries = 235g Overall Dimensions = 144.5 x 90.5 x 22.2mm Battery Life = 2h
Request a Quote
Description
The TOMTOM GO 5100 5 Inch sat nav helps you get there faster with Lifetime TOMTOM Services including map updates at no extra cost, real-time TOMTOM Traffic updates and speed camera alerts. Connect your TOMTOM GO 5100 with MyDrive and send your destination to your GO before you get into the car. What is more, the built-in SIM card means that you are always connected to these services, even when driving abroad 5 Inch touchscreen. Tap & Go. Speak & Go - control your device with your voice. Quick Search - find your destination faster with intuitive search results. Online Search - search online to get even more Points of Interest. Route Bar - see essential traffic and travel information at a glance. Advanced Lane Guidance. 3D Maps. Spoken Street Names. Parking Assist - Find parking en route - either near your destination or close to your current location. Alternative Route Planning. Free Updates. My Places. My Routes. Battery Life: 2 hours Primary Use = Automotive Model Number = Go 5100 LCD Size = 130mm Display Resolution = 480 x 272pixels Touchscreen = Yes Colour Display = Yes Included Basemaps = Europe Weight including batteries = 235g Overall Dimensions = 144.5 x 90.5 x 22.2mm Battery Life = 2h
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9186920 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TOMTOM GO 5100 5 Inch sat nav helps you get there faster with Lifetime TOMTOM Services including map updates at no extra cost, real-time TOMTOM Traffic updates and speed camera alerts. Connect your TOMTOM GO 5100 with MyDrive and send your destination to your GO before you get into the car. What is more, the built-in SIM card means that you are always connected to these services, even when driving abroad 5 Inch touchscreen. Tap & Go. Speak & Go - control your device with your voice. Quick Search - find your destination faster with intuitive search results. Online Search - search online to get even more Points of Interest. Route Bar - see essential traffic and travel information at a glance. Advanced Lane Guidance. 3D Maps. Spoken Street Names. Parking Assist - Find parking en route - either near your destination or close to your current location. Alternative Route Planning. Free Updates. My Places. My Routes. Battery Life: 2 hours Primary Use = Automotive Model Number = Go 5100 LCD Size = 130mm Display Resolution = 480 x 272pixels Touchscreen = Yes Colour Display = Yes Included Basemaps = Europe Weight including batteries = 235g Overall Dimensions = 144.5 x 90.5 x 22.2mm Battery Life = 2h

The TOMTOM GO 5100 5 Inch sat nav helps you get there faster with Lifetime TOMTOM Services including map updates at no extra cost, real-time TOMTOM Traffic updates and speed camera alerts. Connect your TOMTOM GO 5100 with MyDrive and send your destination to your GO before you get into the car. What is more, the built-in SIM card means that you are always connected to these services, even when driving abroad
5 Inch touchscreen. Tap & Go. Speak & Go - control your device with your voice. Quick Search - find your destination faster with intuitive search results. Online Search - search online to get even more Points of Interest. Route Bar - see essential traffic and travel information at a glance. Advanced Lane Guidance. 3D Maps. Spoken Street Names. Parking Assist - Find parking en route - either near your destination or close to your current location. Alternative Route Planning. Free Updates. My Places. My Routes. Battery Life: 2 hours
Primary Use = Automotive
Model Number = Go 5100
LCD Size = 130mm
Display Resolution = 480 x 272pixels
Touchscreen = Yes
Colour Display = Yes
Included Basemaps = Europe
Weight including batteries = 235g
Overall Dimensions = 144.5 x 90.5 x 22.2mm
Battery Life = 2h

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category GPS Instruments and Devices
Product Number 9186920
Unlock Full Specs
to access all available technical data

Similar Products

 - 1249480 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1249482 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9186923 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1249484 - RS Components, Ltd.
RS Components, Ltd.
View Details